The D6025M48BPLP1b-7 is a 60 x 60 x 25 mm brushless DC axial fan designed for efficient cooling in various applications. It operates at nominal voltages of 5V, 12V, 24V, or 48V, with airflow ranging from 15.41 to 29.17 CFM (0.44 to 0.83 m¬=/min). The fan features dual ball bearings for enhanced reliability and a thermoplastic frame and impeller that comply with UL94-V0 standards. It is rated for an operating temperature range of -10°C to +70°C and has an operational lifespan of approximately 70,000 hours. The fan includes locked rotor protection and is certified with UL, CE, and RoHS compliance, making it suitable for use in environments requiring durability and safety.
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
15.41~29.17 CFM (0.44~0.83 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | D6025M48BPLP1b-7 |
| Product Name | 6025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Static Pressure | 0.2358 to ? in H2O (0.4406 to ? Torr) |
| Maximum Sound Level | 34.13 dbA |
| Nominal Voltage | 48 to 57 volts |
| Running Current | 0.0400 amps |