Pelonis Technologies, Inc. 4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4010L12BPLP1b-5

Description
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L12BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D4010L12BPLP1b-5
4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan D4010L12BPLP1b-5
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 4.31~8.81 CFM (0.12~0.25 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 10mm (1.57 x 1.57 x 0.39in.)
5V, 12V, 24V
4.31~8.81 CFM (0.12~0.25 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D4010L12BPLP1b-5
Product Name 4010-5 Series 0.38 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0650 to ? in H2O (0.1214 to ? Torr)
Maximum Sound Level 13.3 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0320 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan - C6025L24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details
6025-5 Series 3.60 Watt (W) Power Brushless DC Axial Fan - C6025Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level 41.8 dbA
View Details
2510-5 Series 1.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D2510X12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3150 to ? in H2O (0.5884 to ? Torr)
Maximum Sound Level 34.19 dbA
View Details
6026-7 Series 2.40 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details