The JE-05029A23 is a 14.8-inch cross flow fan designed for 230V AC operation, suitable for various commercial and industrial applications. It features a shaded pole motor and ball bearings, ensuring reliable performance. The fan has an airflow range of 116 CFM and operates efficiently within a temperature range of 0¬8C to 45¬8C. With an expected operating life of 30,000 hours at 40¬8C, it is built for longevity. The fan's dimensions include a length of 14.8 inches, making it a compact option for installations requiring effective air circulation.
Pelonis Technologies manufactures the highest quality AC and DC fans that are used in a wide variety of commercial and industrial applications. We offer an extensive inventory of fans and fan accessories that are guaranteed to meet OEM specifications for air flow, pressure, and efficiency.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | JE-05029A23 |
| Product Name | JE-050A Series 14.8 Inch (in) Length and 230 Volt (V) Rated Voltage Alternating Current (AC) Cross Flow Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 81.22 to 117 SCFM (138 to 198 m³/hr) |
| Maximum Static Pressure | 0.1457 to 0.1614 in H2O (0.2722 to 0.3016 Torr) |
| Maximum Sound Level | 35 to 41 dbA |
| Nominal Voltage | 230 volts |