Pelonis Technologies, Inc. 4010-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan C4010Y12BPLP1b-7

Description
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 3.87~8.03 CFM (0.11~0.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 3.87~8.03 CFM (0.11~0.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4010-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010Y12BPLP1b-7 - Pelonis Technologies, Inc.
Exton, PA, USA
4010-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C4010Y12BPLP1b-7
4010-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan C4010Y12BPLP1b-7
40 x 40 x 10mm (1.57 x 1.57 x 0.39in.) 5V, 12V, 24V 3.87~8.03 CFM (0.11~0.23 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

40 x 40 x 10mm (1.57 x 1.57 x 0.39in.)
5V, 12V, 24V
3.87~8.03 CFM (0.11~0.23 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 280±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C4010Y12BPLP1b-7
Product Name 4010-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1400 amps
Unlock Full Specs
to access all available technical data

Similar Products

6025-7 Series 3.43 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
4020-5 Series 0.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020L12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0622 to ? in H2O (0.1162 to ? Torr)
Maximum Sound Level 11 dbA
View Details
7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
6026-7 Series 8.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026Y48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level 51.1 dbA
View Details