Pelonis Technologies, Inc. 6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan C6025L12BPLP1b-5

Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet
Description
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan - C6025L12BPLP1b-5 - Pelonis Technologies, Inc.
Exton, PA, USA
6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan
C6025L12BPLP1b-5
6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan C6025L12BPLP1b-5
60 x 60 x 25mm (2.36 x 2.36 x 0.98in.) 5V, 12V, 24V, 48V 17.78~38.09 CFM (0.50~1.08 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 25mm (2.36 x 2.36 x 0.98in.)
5V, 12V, 24V, 48V
17.78~38.09 CFM (0.50~1.08 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 24, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number C6025L12BPLP1b-5
Product Name 6025-5 Series 1.08 Watt (W) Power Brushless DC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1185 to ? in H2O (0.2214 to ? Torr)
Maximum Sound Level 25.7 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.0900 amps
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 10.80 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details
4028-5 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028L12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.6150 to ? in H2O (1.15 to ? Torr)
Maximum Sound Level 40.2 dbA
View Details
4020-7 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2260 to ? in H2O (0.4222 to ? Torr)
Maximum Sound Level 32.38 dbA
View Details
1.04 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB454 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.02 SCFM (1.74 m³/hr)
Maximum Static Pressure 0.2230 in H2O (0.4166 Torr)
View Details