TE Connectivity Time Delay Relays 1423153-7

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 5@240, 10@120 Type of Control : External Screw Dimensions Dimensions (L x W x H) (Approximate) : 63.5 x 38.6 x 123.9 MM  [2.501 x 1.52 x 4.881 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : 2 - 60 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Option : Hermetically Sealed Other Repeatability (Max) : ±5% Product Type Features Enclosure Type : Hermetically Sealed, Octal Conn Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 5@240, 10@120 Type of Control : External Screw Dimensions Dimensions (L x W x H) (Approximate) : 63.5 x 38.6 x 123.9 MM  [2.501 x 1.52 x 4.881 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : 2 - 60 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Option : Hermetically Sealed Other Repeatability (Max) : ±5% Product Type Features Enclosure Type : Hermetically Sealed, Octal Conn Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug Usage Conditions Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423153-7 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423153-7
Time Delay Relays 1423153-7
Configuration Features Multiple Timing Ranges : Without Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Time Delay Relay Contact Current Rating (AMP) : 5@240, 10@120 Type of Control : External Screw Dimensions Dimensions (L x W x H) (Approximate) : 63.5 x 38.6 x 123.9 MM  [2.501 x 1.52 x 4.881 INCH ] Electrical Characteristics Actuating System : AC Time Delay Relay Input Voltage (VAC) : 120 Timing Range (Off-Time) (SEC) : 2 - 60 Mechanical Attachment Time Delay Relay Mounting Type : Chassis Mount Operation/Applicatio n Mode of Operation : Off-Delay Option : Hermetically Sealed Other Repeatability (Max) : ±5% Product Type Features Enclosure Type : Hermetically Sealed, Octal Conn Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug Usage Conditions Operating Temperature Range (DEGC) : -55 - 85

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Time Delay Relay Contact Current Rating (AMP) : 5@240, 10@120
  • Type of Control : External Screw

Dimensions


  • Dimensions (L x W x H) (Approximate) : 63.5 x 38.6 x 123.9 MM  [2.501 x 1.52 x 4.881 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Time Delay Relay Input Voltage (VAC) : 120
  • Timing Range (Off-Time) (SEC) : 2 - 60

Mechanical Attachment


  • Time Delay Relay Mounting Type : Chassis Mount

Operation/Application


  • Mode of Operation : Off-Delay
  • Option : Hermetically Sealed

Other


  • Repeatability (Max) : ±5%

Product Type Features


  • Enclosure Type : Hermetically Sealed, Octal Conn
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : 8-Pin Octal Style Plug

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423153-7
Product Name Time Delay Relays
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755062-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Time Delay Relays - 1-1423151-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Sec ~ 30 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details