PEI-Genesis Internal Diameter Sure Seal BAND2

Description
Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.3mm; Height:14.4mm; Product Range:
Description
Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.3mm; Height:14.4mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Internal Diameter Sure Seal - 77AC3401 - Newark, An Avnet Company
Chicago, IL, United States
Internal Diameter Sure Seal
77AC3401
Internal Diameter Sure Seal 77AC3401
Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.3mm; Height:14.4mm; Product Range:

Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.3mm; Height:14.4mm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 77AC3401
Product Name Internal Diameter Sure Seal
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109467 - RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
Material PVC; Polyvinyl Chloride
View Details
SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details