PEI-Genesis Internal Diameter Sure Seal BAND1

Description
Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.3mm; Height:9.1mm; Product Range:
Description
Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.3mm; Height:9.1mm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Internal Diameter Sure Seal - 77AC3400 - Newark, An Avnet Company
Chicago, IL, United States
Internal Diameter Sure Seal
77AC3400
Internal Diameter Sure Seal 77AC3400
Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.3mm; Height:9.1mm; Product Range:

Internal Diameter:-; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.3mm; Height:9.1mm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 77AC3400
Product Name Internal Diameter Sure Seal
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Clamping Clip For Conduit Tubes - 8221058 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Cable Clips & Clamps - 1720842 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.313 inch (7.94 mm)
Material Steel; Rubber, Steel
View Details