Peerless Boilers Series PSCII

Description
The Series PSCII boiler is a direct vent, sealed combustion boiler for hot water heating systems. Fully packaged and ready to install, the Series PSCII residential, gas-fired boiler is designed for through-the-wall direct venting. Through the roof venting is an option. Using outside air for combustion, direct venting is ideal for applications where the chimney is inadequate or unavailable. A unique sidewall thimble with screened vent termination is provided and requires only one hole in the outside wall. Available with standard intermittent ignition, the Series PSCII boiler is available as natural or LP gas fired. Honeywell operating controls and a Taco circulator are offered as standard equipment. The Series PSCII boiler is available in 4 sizes (3-6 sections), with inputs from 65.0 to 150.0 MBH. Cast iron sections are factory tested and assembled with steel push nipples.
Description
The Series PSCII boiler is a direct vent, sealed combustion boiler for hot water heating systems. Fully packaged and ready to install, the Series PSCII residential, gas-fired boiler is designed for through-the-wall direct venting. Through the roof venting is an option. Using outside air for combustion, direct venting is ideal for applications where the chimney is inadequate or unavailable. A unique sidewall thimble with screened vent termination is provided and requires only one hole in the outside wall. Available with standard intermittent ignition, the Series PSCII boiler is available as natural or LP gas fired. Honeywell operating controls and a Taco circulator are offered as standard equipment. The Series PSCII boiler is available in 4 sizes (3-6 sections), with inputs from 65.0 to 150.0 MBH. Cast iron sections are factory tested and assembled with steel push nipples.

Suppliers

Company
Product
Description
Supplier Links
 - Series PSCII - Peerless Boilers
New Berlinville, PA, USA
The Series PSCII boiler is a direct vent, sealed combustion boiler for hot water heating systems. Fully packaged and ready to install, the Series PSCII residential, gas-fired boiler is designed for through-the-wall direct venting. Through the roof venting is an option. Using outside air for combustion, direct venting is ideal for applications where the chimney is inadequate or unavailable. A unique sidewall thimble with screened vent termination is provided and requires only one hole in the outside wall. Available with standard intermittent ignition, the Series PSCII boiler is available as natural or LP gas fired. Honeywell operating controls and a Taco circulator are offered as standard equipment. The Series PSCII boiler is available in 4 sizes (3-6 sections), with inputs from 65.0 to 150.0 MBH. Cast iron sections are factory tested and assembled with steel push nipples.

The Series PSCII boiler is a direct vent, sealed combustion boiler for hot water heating systems. Fully packaged and ready to install, the Series PSCII residential, gas-fired boiler is designed for through-the-wall direct venting. Through the roof venting is an option. Using outside air for combustion, direct venting is ideal for applications where the chimney is inadequate or unavailable. A unique sidewall thimble with screened vent termination is provided and requires only one hole in the outside wall. Available with standard intermittent ignition, the Series PSCII boiler is available as natural or LP gas fired. Honeywell operating controls and a Taco circulator are offered as standard equipment. The Series PSCII boiler is available in 4 sizes (3-6 sections), with inputs from 65.0 to 150.0 MBH. Cast iron sections are factory tested and assembled with steel push nipples.

Supplier's Site

Technical Specifications

  Peerless Boilers
Product Category Boilers (industrial)
Product Number Series PSCII
Type Hot Water
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Specs
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
View Details
Industrial Watertube Boiler - D-Style - Cleaver-Brooks
Specs
Type Steam
Technology Water Tube
Features Superheater
View Details
Solid Fuel Boilers -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Type Steam
Fuel Type / Heat Source Coal; Wood
Steam Generation 25000 to 600000 lbs/hr (113379 to 2.72E6 kg/hr)
View Details