Peerless Boilers Datasheets for Boilers (industrial)

Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Boilers (industrial): Learn more

Product Name Notes
211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft...
In cooperation with the U.S. Environmental Protection Agency and the Department of Energy, we are proud to offer residential oil boilers that meet or exceed efficiency standards for heating equipment.
Series SC/SCT boilers are available from the factory as knockdown split blocks or completely packaged assembled units, with steel push nipples, for easy installation. The top or side clean out...
The Cast 92-2 boiler is a gas-fired, cast iron condensing boiler that is 92.7% efficient and ENERGY STAR® approved. The boiler features direct spark ignition and can be used with...
The Cast 92-4 boiler is a gas-fired, cast iron condensing boiler that features direct spark ignition and can be used with either natural or LP gas. No parts are required...
The improved Series MI residential, cast iron, hot water boiler is fully packaged and ready to install. This atmospheric, gas-fired boiler is designed for natural draft use with a conventional...
The LC/LCE is available with outputs to 3,777 MBH. This advanced boiler design includes integral cast iron flue collector, unique Flex-Seal gaskets and individual draw rods. Boiler efficiencies are compliant...
The Peerless® Combi (PC) 160 gas-fired boiler is a 93% efficient condensing boiler that uses premixed burner technology for optimal combustion. The boiler offers hydronic heat and domestic hot water...
The Peerless® Flex-Heat® Hydronic Comfort System combines Series GM boilers in single, multiple or modular arrangements with the Peerless® Partner® indirect-fired water heater, modern system controls, circulators and a design...
The Peerless® Partner® indirect-fired water heater provides a true advancement in hot water generation. By utilizing the existing boiler as its heat source, the burner fires only when necessary and...
The Peerless® Partner® Lo-Boy indirect-fired water heater provides a true advancement in hot water generation. By utilizing the existing boiler as its heat source, the burner fires only when necessary...
The Peerless® Pinnacle® gas-fired boiler is available for either natural or LP gas and is offered in six sizes. High-grade stainless steel construction assures the boiler's durability. The new metal...
The Peerless® Pinnacle® high efficiency, Oil-fired condensing boiler offers 92% efficiency and is ENERGY STAR® compliant. Two firing rates are available â€" .5 GPH and .6 GPH â€" with input...
The Peerless® Pinnacle® PI-399 gas-fired, commercial boiler is available for either natural or LP gas. High-grade stainless steel construction assures the boiler's durability. The new metal mesh burner elements improve...
The Peerless® PUREFIRE® gas-fired condensing boiler is a high-efficiency boiler for residential and commercial applications and is available for either natural or LP gas. The direct vent, sealed combustion boiler...
The Peerless® PUREFIRE® PF-399, PF-850 and PF-1000 gas-fired condensing boilers are available for either natural or LP gas systems; the boilers have a thermal efficiency of up to 96.6%. The...
The Series 63 boiler from Peerless is a residential, gas-fired boiler for hot water or steam systems. Shipped as knockdown (factory assembled sections), the boiler comes in seven sizes ranging...
The Series 64 boiler from Peerless® is a semi-commercial, atmospheric, gas-fired boiler for hot water or steam systems. Ranging from seven to 12 sections in six sizes, the Series 64...
The Series DE boiler is a residential, gas-fired, cast iron boiler for hot water heating systems. Fully packaged and ready to install, the Series DE boiler is designed for use...
The Series EC/ECT is a residential, oil-fired boiler for steam or hot water systems. Available as a packaged or knockdown unit, the Series EC/ECT is for use with natural draft...
The Series GM cast iron, hot water boiler is ideal for use in large residences or commercial applications. This natural gas, atmospheric boiler is designed for use with a conventional...
The Series MIH is a packaged, residential, hot water boiler. It is designed specifically for markets where utility companies offer rebates for mid-efficiency heating products. This boiler exceeds the federal...
The Series PSCII boiler is a direct vent, sealed combustion boiler for hot water heating systems. Fully packaged and ready to install, the Series PSCII residential, gas-fired boiler is designed...
The Series TC cast iron boiler can be used in either hot water or steam systems. The oil, gas or combination gas/oil-fired boiler is available in 15 sizes and is...
The Series WBV/WV residential, oil-fired boilers are available for use with both hot water and steam systems and designed for natural draft (chimney) venting. The fully-packaged or knockdown boilers are...
The Series WV-DV boiler is a direct vent, cast iron, oil-fired boiler for residential, hot water systems. This fully packaged, ready-to-install boiler is ideal for simple installations where a chimney...