The ACME ES Series consists of electric steam superheaters designed as auxiliary equipment for steam boilers, with capacity up to 25,000 lbs of steam per hour, pressures up to 800 PSIG, and outlet temperatures up to 1,200°F. Units feature flanged inlet and outlet connections, pressure vessels built to ASME Code in carbon steel or stainless steels (SS304 or SS316), and include a standard pressure safety valve. Heating elements are flanged with Incoloy blades and cooling extensions, terminating in a weatherproof enclosure. Units are insulated with high-temperature ceramic fiber and housed in aluminum casings. Each unit is delivered prewired and prepiped on a skid, with control panels in NEMA 12, 4, or 4X enclosures, including SCR-based 0-100% power modulation, thermocouple-based temperature protection, and emergency stop functionality. Flow variations are tracked via SCR controllers with a recommended minimum flow of 20%.
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air.
The material or medium being heated will approach the temperature of the superheated steam as long as the steam is not allowed to condense. It should be pointed out that if the steam is allowed to condense, the bulk of the heat will be transmitted at the saturated steam temperature for that pressure rather than at the superheated steam temperature. In addition to applications requiring superheated steam for non-condensing processes, superheaters are also used only to obtain “dry” steam -i.e. 100% vapor – at the point of use.
The requires the re-evaporation of all the water droplets which are carried by the steam. All of the droplets must be evaporated before the steam can be superheated; therefore, a few degrees of superheat above the saturation temperature assures dry steam.
Capacity up to 25,000 lbs. steam/hour, 600 PSI, and 1200 deg. F. Available in carbon steel or stainless steel. Will allow flow variations from 0 to 100% using SCR modulating controls for full capacity.
| Acme Engineering Products | |
|---|---|
| Product Category | Boilers (industrial) |
| Product Number | ES Series |
| Product Name | Large Electric Steam Superheaters |
| Type | Steam |
| Technology | Steam Generator |
| Orientation | Horizontal |
| Features | ASME; Monitor / Controller; Safety Valve; Skidded / Packaged; Superheater |