Peerless Boilers Series 211A

Description
211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low boiler profile to allow installation in areas with low head room. The unique finned, tubular sections are spaced evenly using spacing rings which allow the sections to maintain their as-cast skin, providing maximum corrosion resistance and longer life. The Peerless® Flow Port flexible seals assure a water-tight fit while providing faster boiler assembly and allow the sections to expand and contract independently. The exclusive Peerless® access design, from both ends, allows easy accessibility to the flueways for inspection and cleaning, without removing the entire jacket. Also, optional tankless coils can be used to assure adequate domestic hot water production on water boilers only.
Description
211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low boiler profile to allow installation in areas with low head room. The unique finned, tubular sections are spaced evenly using spacing rings which allow the sections to maintain their as-cast skin, providing maximum corrosion resistance and longer life. The Peerless® Flow Port flexible seals assure a water-tight fit while providing faster boiler assembly and allow the sections to expand and contract independently. The exclusive Peerless® access design, from both ends, allows easy accessibility to the flueways for inspection and cleaning, without removing the entire jacket. Also, optional tankless coils can be used to assure adequate domestic hot water production on water boilers only.

Suppliers

Company
Product
Description
Supplier Links
 - Series 211A - Peerless Boilers
New Berlinville, PA, USA
211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low boiler profile to allow installation in areas with low head room. The unique finned, tubular sections are spaced evenly using spacing rings which allow the sections to maintain their as-cast skin, providing maximum corrosion resistance and longer life. The Peerless® Flow Port flexible seals assure a water-tight fit while providing faster boiler assembly and allow the sections to expand and contract independently. The exclusive Peerless® access design, from both ends, allows easy accessibility to the flueways for inspection and cleaning, without removing the entire jacket. Also, optional tankless coils can be used to assure adequate domestic hot water production on water boilers only.

211A boiler efficiencies are compliant with federal and ASHRAE 90.1 requirements. Optional Mod-U-Pak unique three-stage firing system provides improved boiler response and fuel economy. The built-in horizontal to vertical draft hood and aluminized steel flue collector provide a low boiler profile to allow installation in areas with low head room. The unique finned, tubular sections are spaced evenly using spacing rings which allow the sections to maintain their as-cast skin, providing maximum corrosion resistance and longer life.
The Peerless® Flow Port flexible seals assure a water-tight fit while providing faster boiler assembly and allow the sections to expand and contract independently. The exclusive Peerless® access design, from both ends, allows easy accessibility to the flueways for inspection and cleaning, without removing the entire jacket. Also, optional tankless coils can be used to assure adequate domestic hot water production on water boilers only.

Supplier's Site

Technical Specifications

  Peerless Boilers
Product Category Boilers (industrial)
Product Number Series 211A
Type Hot Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hot Water Boilers - C-520 Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
View Details
Fully Condensing High-mass Firetube Boiler - ClearFire®-CE - Cleaver-Brooks
Specs
Technology Firetube / Scotch Marine
Fuel Type / Heat Source Gas
View Details
Waste Heat Recovery Boilers -  - INDECK Power Equipment Company
INDECK Power Equipment Company
Specs
Type Steam
Fuel Type / Heat Source Waste Heat / Indirect
Steam Generation 5000 to 600000 lbs/hr (22676 to 2.72E6 kg/hr)
View Details