Acme Engineering Products Electric Hot Water Boilers C-520 Series

Description
Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316. ​ ACME Standard heating elements are incoloy 800 sheathed design for efficient heat transfer, long service life and safety. Each element is rated at 75 W/sq.in. for maximum reliability. The elements are individually field replaceable with standard tools which greatly reduces the cost and time required to replace them. Since the size of each element is small in comparison to the total boiler capacity, the loss of a single element does not dramatically affect the boiler operation. As a result, replacement of a defective element can be postponed until a regular maintenance interval. ​ ACME electric hot water boilers are manufactured under rigid progressive quality control. Protection and control sequences are simulated and verified. Unit is factory prewired and mechanically complete and arrives on site ready to operate after main piping and electrical connections are made.
Request a Quote
Description
Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316. ​ ACME Standard heating elements are incoloy 800 sheathed design for efficient heat transfer, long service life and safety. Each element is rated at 75 W/sq.in. for maximum reliability. The elements are individually field replaceable with standard tools which greatly reduces the cost and time required to replace them. Since the size of each element is small in comparison to the total boiler capacity, the loss of a single element does not dramatically affect the boiler operation. As a result, replacement of a defective element can be postponed until a regular maintenance interval. ​ ACME electric hot water boilers are manufactured under rigid progressive quality control. Protection and control sequences are simulated and verified. Unit is factory prewired and mechanically complete and arrives on site ready to operate after main piping and electrical connections are made.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C-520 Series comprises compact electric hot water boilers designed for space-efficient installation and easy replacement of existing systems. Units are available in power ratings from 9 kW to 3600 kW at voltages up to 600 V, 3-phase. Pressure vessels are constructed to ASME Code with a standard design pressure of 1035 kPa (150 PSI), and are offered in carbon steel, SS304, or SS316. Standard features include Incoloy-sheathed heating elements rated at 75 W/sq.in., individually field-replaceable with standard tools, electronic temperature and low-water cutoff controls, magnetic contactors, and factory prewiring. National Board and CRN registrations are available. Units are shipped mechanically complete and ready for connection after piping and electrical hookup.

Datasheet Summary
Powered by GS/AI

The C-520 Series comprises compact electric hot water boilers designed for space-efficient installation and easy replacement of existing systems. Units are available in power ratings from 9 kW to 3600 kW at voltages up to 600 V, 3-phase. Pressure vessels are constructed to ASME Code with a standard design pressure of 1035 kPa (150 PSI), and are offered in carbon steel, SS304, or SS316. Standard features include Incoloy-sheathed heating elements rated at 75 W/sq.in., individually field-replaceable with standard tools, electronic temperature and low-water cutoff controls, magnetic contactors, and factory prewiring. National Board and CRN registrations are available. Units are shipped mechanically complete and ready for connection after piping and electrical hookup.

Suppliers

Company
Product
Description
Supplier Links
Electric Hot Water Boilers - C-520 Series - Acme Engineering Products
Mooers, NY, USA
Electric Hot Water Boilers
C-520 Series
Electric Hot Water Boilers C-520 Series
Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316. ​ ACME Standard heating elements are incoloy 800 sheathed design for efficient heat transfer, long service life and safety. Each element is rated at 75 W/sq.in. for maximum reliability. The elements are individually field replaceable with standard tools which greatly reduces the cost and time required to replace them. Since the size of each element is small in comparison to the total boiler capacity, the loss of a single element does not dramatically affect the boiler operation. As a result, replacement of a defective element can be postponed until a regular maintenance interval. ​ ACME electric hot water boilers are manufactured under rigid progressive quality control. Protection and control sequences are simulated and verified. Unit is factory prewired and mechanically complete and arrives on site ready to operate after main piping and electrical connections are made.

Acme electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built to ASME Code. National Board or CRN registration are available. Standard design pressure is 1035 kPa (150 PSI). Other higher design pressures are available. Pressure vessels can be in Carbon Steel or Stainless Steels – SS304 or SS316.

​

ACME Standard heating elements are incoloy 800 sheathed design for efficient heat transfer, long service life and safety. Each element is rated at 75 W/sq.in. for maximum reliability. The elements are individually field replaceable with standard tools which greatly reduces the cost and time required to replace them. Since the size of each element is small in comparison to the total boiler capacity, the loss of a single element does not dramatically affect the boiler operation. As a result, replacement of a defective element can be postponed until a regular maintenance interval.

​

ACME electric hot water boilers are manufactured under rigid progressive quality control. Protection and control sequences are simulated and verified. Unit is factory prewired and mechanically complete and arrives on site ready to operate after main piping and electrical connections are made.

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Boilers (industrial)
Product Number C-520 Series
Product Name Electric Hot Water Boilers
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
Unlock Full Specs
to access all available technical data

Similar Products

Small Standard Electric Steam Superheaters - ES-25/50/60 Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Vertical (optional feature); Horizontal (optional feature)
View Details
High Voltage Jet Type Steam Boiler - CEJS Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical
Features ASME; Deaerator / Separator (optional feature); Monitor / Controller; Safety Valve (optional feature); Skidded / Packaged
View Details
Gas Fired Steam Superheaters - GS Series - Acme Engineering Products
Specs
Type Steam
Technology Steam Generator
Orientation Horizontal
View Details
Electric Steam Boilers - C-620 Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
View Details