PCB Piezotronics, Inc. 831C REMOTE SYSTEM; SLA 60W SOLAR NMS044-SLA60-U

Description
Complete NMS for use in US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-SLA, COM-RV50X-NA/EU, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP001, PSA039 & necessary cables. For use when solar insolation > 2 kW•h/m2/day For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms044-portabl e-soundadvisor-syste m
Description
Complete NMS for use in US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-SLA, COM-RV50X-NA/EU, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP001, PSA039 & necessary cables. For use when solar insolation > 2 kW•h/m2/day For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms044-portabl e-soundadvisor-syste m

Suppliers

Company
Product
Description
Supplier Links
831C REMOTE SYSTEM; SLA 60W SOLAR - NMS044-SLA60-U - PCB Piezotronics, Inc.
Depew, NY, United States
831C REMOTE SYSTEM; SLA 60W SOLAR
NMS044-SLA60-U
831C REMOTE SYSTEM; SLA 60W SOLAR NMS044-SLA60-U
Complete NMS for use in US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-SLA, COM-RV50X-NA/EU, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP001, PSA039 & necessary cables. For use when solar insolation > 2 kW•h/m2/day For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms044-portabl e-soundadvisor-syste m

Complete NMS for use in US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-SLA, COM-RV50X-NA/EU, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP001, PSA039 & necessary cables. For use when solar insolation > 2 kW•h/m2/day

For more information see http://www.larsondavis.com/products/soundlevelmeters/soundadvisor/nms044-portable-soundadvisor-system

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number NMS044-SLA60-U
Product Name 831C REMOTE SYSTEM; SLA 60W SOLAR
Meter Style Sound Level / Noise Dosimeter Combination
Unlock Full Specs
to access all available technical data

Similar Products

Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 2307476 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Panel Computer Interface
View Details
Data-Logging Sound Level Meter - PCE-NDL 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level / Noise Dosimeter Combination
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details