PCB Piezotronics, Inc. 831C REMOTE SYSTEM; LiFePO4 100W SOLAR NMS044-LFP100-U

Description
Complete NMS for use in US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-LFP, COM-RV50X-NA/EU, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP002, PSA039 & necessary cables. For use when solar insolation > 1 kW•h/m2/day For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms044-portabl e-soundadvisor-syste m
Description
Complete NMS for use in US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-LFP, COM-RV50X-NA/EU, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP002, PSA039 & necessary cables. For use when solar insolation > 1 kW•h/m2/day For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms044-portabl e-soundadvisor-syste m

Suppliers

Company
Product
Description
Supplier Links
831C REMOTE SYSTEM; LiFePO4 100W SOLAR - NMS044-LFP100-U - PCB Piezotronics, Inc.
Depew, NY, United States
831C REMOTE SYSTEM; LiFePO4 100W SOLAR
NMS044-LFP100-U
831C REMOTE SYSTEM; LiFePO4 100W SOLAR NMS044-LFP100-U
Complete NMS for use in US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-LFP, COM-RV50X-NA/EU, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP002, PSA039 & necessary cables. For use when solar insolation > 1 kW•h/m2/day For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms044-portabl e-soundadvisor-syste m

Complete NMS for use in US including Model 831C with 831C-LOG, 831C-ELA, 831C-SW, EPS044-LFP, COM-RV50X-NA/EU, 2 ea. COM-ANT-HG, PRM2103-FF, EPS2116, SLP002, PSA039 & necessary cables. For use when solar insolation > 1 kW•h/m2/day

For more information see http://www.larsondavis.com/products/soundlevelmeters/soundadvisor/nms044-portable-soundadvisor-system

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number NMS044-LFP100-U
Product Name 831C REMOTE SYSTEM; LiFePO4 100W SOLAR
Meter Style Sound Level / Noise Dosimeter Combination
Unlock Full Specs
to access all available technical data

Similar Products

Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 1232337 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter; Noise Dosimeter
Measurement Modes A-Weighted SPL
Equivalent Continuous Sound Level 70 to 140 dB
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details