PCE Instruments / PCE Americas Inc. Class 1 Data Logging Sound Level Meter with Certificate PCE-430

Description
PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL) numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected. The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded measurement data to a micro SD card memory. The SD card can be removed from the meter and inserted into the SD card reader of a PC. Alternatively, the decibel meter can be connected directly to a PC via USB. The provided PC-compatible software allows for quick and easy data analysis. This device measures from 22 ... 136 db(A) at a frequency of 3 Hz ... 20 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-430 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and workplace noise permissible exposure limits. It is also ideal for airport and air force base noise monitoring programs.
Request a Quote Datasheet
Description
PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL) numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected. The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded measurement data to a micro SD card memory. The SD card can be removed from the meter and inserted into the SD card reader of a PC. Alternatively, the decibel meter can be connected directly to a PC via USB. The provided PC-compatible software allows for quick and easy data analysis. This device measures from 22 ... 136 db(A) at a frequency of 3 Hz ... 20 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-430 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and workplace noise permissible exposure limits. It is also ideal for airport and air force base noise monitoring programs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class 1 Data Logging Sound Level Meter with Certificate - PCE-430 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Class 1 Data Logging Sound Level Meter with Certificate
PCE-430
Class 1 Data Logging Sound Level Meter with Certificate PCE-430
PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL) numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected. The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded measurement data to a micro SD card memory. The SD card can be removed from the meter and inserted into the SD card reader of a PC. Alternatively, the decibel meter can be connected directly to a PC via USB. The provided PC-compatible software allows for quick and easy data analysis. This device measures from 22 ... 136 db(A) at a frequency of 3 Hz ... 20 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-430 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and workplace noise permissible exposure limits. It is also ideal for airport and air force base noise monitoring programs.

PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays the sound pressure level (SPL) numerically and graphically in real time. Thanks to octave band filtering, even the slightest difference in frequency is detected.
The handheld meter also functions as a data logger, recording measurements at an adjustable interval from 1 s ... 24 h and storing the recorded measurement data to a micro SD card memory. The SD card can be removed from the meter and inserted into the SD card reader of a PC. Alternatively, the decibel meter can be connected directly to a PC via USB. The provided PC-compatible software allows for quick and easy data analysis.
This device measures from 22 ... 136 db(A) at a frequency of 3 Hz ... 20 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-430 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations and workplace noise permissible exposure limits. It is also ideal for airport and air force base noise monitoring programs.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number PCE-430
Product Name Class 1 Data Logging Sound Level Meter with Certificate
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
Measurement Modes A-Weighted SPL; C-Weighted SPL; Z-Weighted SPL; B
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meter - PCE-SLT-TRM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Level Range 30 to 130 dB re 20µPa
Accuracy 1.5 dB
View Details
Decibel Meter PCE-322ALEQ - PCE-322ALEQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 50 dB re 20µPa
View Details
Noise Meter / Sound Meter - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Outdoor Aircraft Noise Meter - PCE-428-ekit - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 20 to 12500 Hz
Level Range 25 to 136 dB re 20µPa
View Details