PCB Piezotronics, Inc. SOURCE TAPPING MACH. 220V +BATT +REMOTE BAS004-E

Description
Tapping machine w/ remote control, battery and charger. Includes hard shipping case. Configured for 220V operation For more information see http://www.larsondav is.com/Products/Soun dSources
Description
Tapping machine w/ remote control, battery and charger. Includes hard shipping case. Configured for 220V operation For more information see http://www.larsondav is.com/Products/Soun dSources

Suppliers

Company
Product
Description
Supplier Links
SOURCE TAPPING MACH. 220V +BATT +REMOTE - BAS004-E - PCB Piezotronics, Inc.
Depew, NY, United States
SOURCE TAPPING MACH. 220V +BATT +REMOTE
BAS004-E
SOURCE TAPPING MACH. 220V +BATT +REMOTE BAS004-E
Tapping machine w/ remote control, battery and charger. Includes hard shipping case. Configured for 220V operation For more information see http://www.larsondav is.com/Products/Soun dSources

Tapping machine w/ remote control, battery and charger. Includes hard shipping case. Configured for 220V operation

For more information see http://www.larsondavis.com/Products/SoundSources

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number BAS004-E
Product Name SOURCE TAPPING MACH. 220V +BATT +REMOTE
Unlock Full Specs
to access all available technical data

Similar Products

Noise Meter / Sound Meter - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details
Sound Level Meters - 1938698 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Time Response Fast; Slow
Features Data Storage
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details