PCB Piezotronics, Inc. NMS045 SOLAR SYSTEM - 30 ft Cable 831C-045-S-30

Description
NMS045 base components for solar powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), CBL226-03, DVX013, CBL235, CBL233-12, 831-MEM32G & mounting hardware. For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms045-permane nt-soundadvisor-syst em
Description
NMS045 base components for solar powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), CBL226-03, DVX013, CBL235, CBL233-12, 831-MEM32G & mounting hardware. For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms045-permane nt-soundadvisor-syst em

Suppliers

Company
Product
Description
Supplier Links
NMS045 SOLAR SYSTEM - 30 ft Cable - 831C-045-S-30 - PCB Piezotronics, Inc.
Depew, NY, United States
NMS045 SOLAR SYSTEM - 30 ft Cable
831C-045-S-30
NMS045 SOLAR SYSTEM - 30 ft Cable 831C-045-S-30
NMS045 base components for solar powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), CBL226-03, DVX013, CBL235, CBL233-12, 831-MEM32G & mounting hardware. For more information see http://www.larsondav is.com/products/soun dlevelmeters/soundad visor/nms045-permane nt-soundadvisor-syst em

NMS045 base components for solar powered system. Includes 831C, 831C-ELA, 831C-LOG, 831C-SW, PRM2103-FF, EPS2116, CBL222-30 (30 ft), CBL226-03, DVX013, CBL235, CBL233-12, 831-MEM32G & mounting hardware.

For more information see http://www.larsondavis.com/products/soundlevelmeters/soundadvisor/nms045-permanent-soundadvisor-system

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 831C-045-S-30
Product Name NMS045 SOLAR SYSTEM - 30 ft Cable
Meter Style Sound Level / Noise Dosimeter Combination
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 630303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Equivalent Continuous Sound Level 30 to 130 dB
Display Digital Readouts
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Data-Logging Sound Level Meter - PCE-NDL 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level / Noise Dosimeter Combination
Frequency Response 32 to 8000 Hz
Level Range 30 to 130 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details