PCB Piezotronics, Inc. SLM 831 W/ RANDOM-INCD MIC & PRM831 831-RI

Description
Model 831 sound level meter with Class-1 random-incidence pre-polarized condenser microphone (50mV/Pa), preamplifier (PRM831), accessory kit (831-ACC) and LD G4 Utility software For more information see http://www.larsondav is.com/products/soun dlevelmeters/model83 1
Description
Model 831 sound level meter with Class-1 random-incidence pre-polarized condenser microphone (50mV/Pa), preamplifier (PRM831), accessory kit (831-ACC) and LD G4 Utility software For more information see http://www.larsondav is.com/products/soun dlevelmeters/model83 1

Suppliers

Company
Product
Description
Supplier Links
SLM 831 W/ RANDOM-INCD MIC & PRM831 - 831-RI - PCB Piezotronics, Inc.
Depew, NY, United States
SLM 831 W/ RANDOM-INCD MIC & PRM831
831-RI
SLM 831 W/ RANDOM-INCD MIC & PRM831 831-RI
Model 831 sound level meter with Class-1 random-incidence pre-polarized condenser microphone (50mV/Pa), preamplifier (PRM831), accessory kit (831-ACC) and LD G4 Utility software For more information see http://www.larsondav is.com/products/soun dlevelmeters/model83 1

Model 831 sound level meter with Class-1 random-incidence pre-polarized condenser microphone (50mV/Pa), preamplifier (PRM831), accessory kit (831-ACC) and LD G4 Utility software

For more information see http://www.larsondavis.com/products/soundlevelmeters/model831

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Sound Level Meters and Noise Dosimeters
Product Number 831-RI
Product Name SLM 831 W/ RANDOM-INCD MIC & PRM831
Meter Style Sound Level Meter
Unlock Full Specs
to access all available technical data

Similar Products

Sound Level Meters - 1232225 - RS Components, Ltd.
Specs
Meter Style Sound Level Meter
Features Data Storage
View Details
Digital Sound Level Meter -  - EXAIR
Specs
Meter Style Sound Level Meter
Frequency Response 32 to 8000 Hz
Level Range 35 to 130 dB re 20µPa
View Details
Class 1 Data Logging Sound Level Meter with Certificate - PCE-430 - PCE Instruments / PCE Americas Inc.
Specs
Meter Style Sound Level Meter
Frequency Response 3 to 20000 Hz
Level Range 22 to 136 dB re 20µPa
View Details
Entry level acoustic monitoring system for grinding machines - P1D AE - Marposs Corp
Specs
Meter Style Sound Level Meter
Frequency Response 1000000 Hz
View Details