RS Components, Ltd. Pneumatic Pressure Sensors 1752239

Description
Festo SPAN-B2R-Q4-PN-PN-L1
Request a Quote
Description
Festo SPAN-B2R-Q4-PN-PN-L1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Pressure Sensors - 1752239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Pressure Sensors
1752239
Pneumatic Pressure Sensors 1752239
Festo SPAN-B2R-Q4-PN-PN-L1

Festo SPAN-B2R-Q4-PN-PN-L1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 1752239
Product Name Pneumatic Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details
Pneumatic Pressure Sensors - 2786855 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pneumatic Pressure Sensors - 299220 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Air, Oil
Working Pressure Range 2.9 psi (2.04 m H2O)
View Details
Pressure Sensors - 2367206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Liquid; Gas; Gas, Liquid, Vapors
View Details