Sensata Technologies Pressure Sensors, Transducers - Industrial IPSL-G0750-5M12

Description
"PRESSURE TRANS. 0-750MBARG 1/4"""
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-750MBARG 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1686-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1686-ND
Pressure Sensors, Transducers - Industrial 725-1686-ND
"PRESSURE TRANS. 0-750MBARG 1/4"""

"PRESSURE TRANS. 0-750MBARG 1/4"""

Buy Now Datasheet
Pressure Sensor, Analogue, 750Mbar, 32V; Operating Pressure Max Sensata/cynergy3 - 57AC5851 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 750Mbar, 32V; Operating Pressure Max Sensata/cynergy3
57AC5851
Pressure Sensor, Analogue, 750Mbar, 32V; Operating Pressure Max Sensata/cynergy3 57AC5851
PRESSURE SENSOR, ANALOGUE, 750MBAR, 32V; Operating Pressure Max:750mbar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:28mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 750MBAR, 32V; Operating Pressure Max:750mbar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:28mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1686-ND 57AC5851
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 750Mbar, 32V; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214514-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-IWPT-G2503-00-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details