X501-6US -- HEAVIER-DUTY CASTER
Payson Casters, Inc.
Heavier-Duty Caster
X501-6US
Suppliers
Heavier-Duty Caster
X501-6US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X501-6US |
|
Product Name
|
Heavier-Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
2200 lbs (998 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Overall Height
5.94 inch (151 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details