X500-6US -- HEAVIER-DUTY CASTER
Payson Casters, Inc.
Heavier-Duty Caster
X500-6US
Suppliers
Heavier-Duty Caster
X500-6US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X500-6US |
|
Product Name
|
Heavier-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
2200 lbs (998 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
|
Wheel Width
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
176 lbs (80 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
110 lbs (50 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details