X500-10UL -- HEAVIER-DUTY CASTER
Payson Casters, Inc.
Heavier-Duty Caster
X500-10UL
Suppliers
Heavier-Duty Caster
X500-10UL
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X500-10UL |
|
Product Name
|
Heavier-Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Metal
|
|
Maximum Load
|
2500 lbs (1134 kg)
|
|
Wheel Diameter
|
10 inch (254 mm)
|
|
Wheel Width
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
3 inch (76.2 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Maximum Load
375 lbs (170 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details