RS Components, Ltd. Castor Wheels 2430387

Description
Guitel Fixed Castor, 250mm PU, Ball Bear
Request a Quote
Description
Guitel Fixed Castor, 250mm PU, Ball Bear
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430387
Castor Wheels 2430387
Guitel Fixed Castor, 250mm PU, Ball Bear

Guitel Fixed Castor, 250mm PU, Ball Bear

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430387
Product Name Castor Wheels
Maximum Load 1764 lbs (800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2962871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 2430378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2430363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 2270469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details