X201-6UV -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X201-6UV
Suppliers
Medium-Heavy Caster
X201-6UV
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X201-6UV |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Rubber/Metal
|
|
Maximum Load
|
410 lbs (186 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Twin Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Features
Brake
Maximum Load
551 lbs (250 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details