RS Components, Ltd. Castor Wheels 2892839

Description
Gry rubber wheel SWcastor w/TP,63mm 18kg
Request a Quote
Description
Gry rubber wheel SWcastor w/TP,63mm 18kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2892839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2892839
Castor Wheels 2892839
Gry rubber wheel SWcastor w/TP,63mm 18kg

Gry rubber wheel SWcastor w/TP,63mm 18kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2892839
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 39.69 lbs (18 kg)
Wheel Diameter 2.48 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2430356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 3062641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 2391428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 0.9843 inch (25 mm)
View Details