X200-6UT -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X200-6UT
Suppliers
Medium-Heavy Caster
X200-6UT
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X200-6UT |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Maximum Load
|
820 lbs (372 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Leveling Caster
Wheel Type
Single Wheel
Features
Threaded Stem
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Nylon
Maximum Load
66.15 lbs (30 kg)
Wheel Diameter
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details