RS Components, Ltd. Castor Wheels 2823652

Description
RS PRO MSVH080PN1BSWB Castor
Request a Quote
Description
RS PRO MSVH080PN1BSWB Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823652
Castor Wheels 2823652
RS PRO MSVH080PN1BSWB Castor

RS PRO MSVH080PN1BSWB Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823652
Product Name Castor Wheels
Maximum Load 287 lbs (130 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2391402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 35.28 lbs (16 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 2368415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details