X200-6US -- MEDIUM-HEAVY CASTER
Payson Casters, Inc.
Medium-Heavy Caster
X200-6US
Suppliers
Medium-Heavy Caster
X200-6US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
X200-6US |
|
Product Name
|
Medium-Heavy Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
850 lbs (385 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Pp
Maximum Load
662 lbs (300 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details