HX041-3BF -- ECONOMY LIGHT MEDIUM CASTER
Payson Casters, Inc.
Economy Light Medium Caster
HX041-3BF
Suppliers
Economy Light Medium Caster
HX041-3BF
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
HX041-3BF |
|
Product Name
|
Economy Light Medium Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
210 lbs (95.24 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Maximum Load
26.46 lbs (12 kg)
Wheel Diameter
0.9843 inch (25 mm)
Wheel Width
0.5512 inch (14 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details