Sugatsune America, Inc. CASTER - GX-60-P GX-60-P

Description
Heavy duty and low profile Twin wheel caster with excellent stability
Description
Heavy duty and low profile Twin wheel caster with excellent stability
Datasheet
Datasheet Summary
Powered by GS/AI

GX-60-P is a twin-wheel caster with a load capacity of 150 kg (330 lbs), featuring a polished aluminum alloy body, a steel mounting plate with yellow zinc chromate finish, and black polyamide wheels. It is designed for heavy-duty, low-profile applications and does not include a brake. The unit weighs 229 g.

Datasheet Summary
Powered by GS/AI

GX-60-P is a twin-wheel caster with a load capacity of 150 kg (330 lbs), featuring a polished aluminum alloy body, a steel mounting plate with yellow zinc chromate finish, and black polyamide wheels. It is designed for heavy-duty, low-profile applications and does not include a brake. The unit weighs 229 g.

Suppliers

Company
Product
Description
Supplier Links
CASTER - GX-60-P - GX-60-P - Sugatsune America, Inc.
Carson, CA, United States
CASTER - GX-60-P
GX-60-P
CASTER - GX-60-P GX-60-P
Heavy duty and low profile Twin wheel caster with excellent stability

  • Heavy duty and low profile
  • Twin wheel caster with excellent stability
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number GX-60-P
Product Name CASTER - GX-60-P
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER PLATE TYPE - GX-75-P - GX-75-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details
CASTER - GX-W50GP - GX-W50GP - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Maximum Load 441 lbs (200 kg)
Wheel Width 3.56 inch (90.49 mm)
View Details
CASTER WITH BRAKE- EX-100N16S - EX-100N16S - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details