HX041-3BE -- ECONOMY LIGHT MEDIUM CASTER
Payson Casters, Inc.
Economy Light Medium Caster
HX041-3BE
Suppliers
Economy Light Medium Caster
HX041-3BE
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
HX041-3BE |
|
Product Name
|
Economy Light Medium Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
125 lbs (56.69 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Brake; Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Maximum Load
1102 lbs (500 kg)
Wheel Diameter
2.44 inch (62 mm)
Overall Height
4.06 inch (103 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details