RS Components, Ltd. Castor Wheels 2500425

Description
Leveling castor with mounting plate 40/4
Request a Quote
Description
Leveling castor with mounting plate 40/4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2500425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2500425
Castor Wheels 2500425
Leveling castor with mounting plate 40/4

Leveling castor with mounting plate 40/4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2500425
Product Name Castor Wheels
Maximum Load 1102 lbs (500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 3132677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2478168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details