HX040-3BE-WK -- ECONOMY LIGHT MEDIUM CASTER
Payson Casters, Inc.
Economy Light Medium Caster
HX040-3BE-WK
Suppliers
Economy Light Medium Caster
HX040-3BE-WK
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
HX040-3BE-WK |
|
Product Name
|
Economy Light Medium Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Specialty Applications
|
Food Service; Medical
|
|
Maximum Load
|
125 lbs (56.69 kg)
|
|
Wheel Diameter
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
3 inch (76.2 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details