RS Components, Ltd. Castor Wheels 149279

Description
RS PRO 00066A0150NRB Castor
Request a Quote
Description
RS PRO 00066A0150NRB Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149279
Castor Wheels 149279
RS PRO 00066A0150NRB Castor

RS PRO 00066A0150NRB Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149279
Product Name Castor Wheels
Maximum Load 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.18 inch (30 mm)
View Details
Castor Wheels - 2702411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 882 lbs (400 kg)
View Details
Castor Wheels - 149216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 149213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details