H901-10UT-DW -- HEAVY DUTY DUAL WHEEL CASTER
Payson Casters, Inc.
Heavy Duty Dual Wheel Caster
H901-10UT-DW
Suppliers
Heavy Duty Dual Wheel Caster
H901-10UT-DW
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H901-10UT-DW |
|
Product Name
|
Heavy Duty Dual Wheel Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Poly/Plastic
|
|
Features
|
Half Round Tread; Twin Wheel
|
|
Maximum Load
|
5600 lbs (2540 kg)
|
|
Wheel Diameter
|
10 inch (254 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
441 lbs (200 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details