RS Components, Ltd. Castor Wheels 2479947

Description
STEEL CASTORS
Request a Quote
Description
STEEL CASTORS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2479947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2479947
Castor Wheels 2479947
STEEL CASTORS

STEEL CASTORS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2479947
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 1718306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details