H900-8UDG -- V GROOVED WHEEL CASTER
Payson Casters, Inc.
V Grooved Wheel Caster
H900-8UDG
Suppliers
V Grooved Wheel Caster
H900-8UDG
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H900-8UDG |
|
Product Name
|
V Grooved Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal; V-grooved
|
|
Maximum Load
|
15000 lbs (6803 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
|
Wheel Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Brake; Threaded Stem
Maximum Load
265 lbs (120 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
26.46 lbs (12 kg)
Wheel Diameter
1.26 inch (32 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details