RS Components, Ltd. Castor Wheels 2270093

Description
LAG 15304G Castor
Request a Quote
Description
LAG 15304G Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270093
Castor Wheels 2270093
LAG 15304G Castor

LAG 15304G Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270093
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 3064322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 1718311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 1718312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details