H900-10UD-DW -- HEAVY DUTY DUAL WHEEL CASTER
Payson Casters, Inc.
Heavy Duty Dual Wheel Caster
H900-10UD-DW
Suppliers
Heavy Duty Dual Wheel Caster
H900-10UD-DW
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H900-10UD-DW |
|
Product Name
|
Heavy Duty Dual Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal
|
|
Features
|
Half Round Tread; Twin Wheel
|
|
Maximum Load
|
11000 lbs (4989 kg)
|
|
Wheel Diameter
|
10 inch (254 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
V-grooved; V-Shaped Roller
Features
Threaded Stem
Wheel Width
1.88 inch (47.62 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details