RS Components, Ltd. Castor Wheels 149202

Description
Zinc swivel brale alu-black elastic rubb
Request a Quote
Description
Zinc swivel brale alu-black elastic rubb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149202
Castor Wheels 149202
Zinc swivel brale alu-black elastic rubb

Zinc swivel brale alu-black elastic rubb

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149202
Product Name Castor Wheels
Maximum Load 375 lbs (170 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 1718305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2391403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Wheel Width 0.6299 inch (16 mm)
View Details