H760-21/2PS -- GENERAL DUTY CASTER
Payson Casters, Inc.
General Duty Caster
H760-21/2PS
Suppliers
General Duty Caster
H760-21/2PS
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H760-21/2PS |
|
Product Name
|
General Duty Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
200 lbs (90.7 kg)
|
|
Wheel Diameter
|
2.5 inch (63.5 mm)
|
|
Wheel Width
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Flat-Shaped Roller
Features
Threaded Stem
Wheel Width
2.38 inch (60.32 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Maximum Load
77.17 lbs (35 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details