RS Components, Ltd. Castor Wheels 283604

Description
Guitel Hervieu 4350501 Castor
Request a Quote
Description
Guitel Hervieu 4350501 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 283604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
283604
Castor Wheels 283604
Guitel Hervieu 4350501 Castor

Guitel Hervieu 4350501 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 283604
Product Name Castor Wheels
Maximum Load 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 211519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2430390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details