H300-4UM-DW -- HEAVY DUTY DUAL WHEEL CASTER
Payson Casters, Inc.
Heavy Duty Dual Wheel Caster
H300-4UM-DW
Suppliers
Heavy Duty Dual Wheel Caster
H300-4UM-DW
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H300-4UM-DW |
|
Product Name
|
Heavy Duty Dual Wheel Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Features
|
Half Round Tread; Twin Wheel
|
|
Maximum Load
|
1400 lbs (635 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
386 lbs (175 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details