H191-5UM -- MEDIUM HEAVY DUTY CASTER
Payson Casters, Inc.
Medium Heavy Duty Caster
H191-5UM
Suppliers
Medium Heavy Duty Caster
H191-5UM
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H191-5UM |
|
Product Name
|
Medium Heavy Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Phenolic
|
|
Maximum Load
|
700 lbs (317 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
176 lbs (80 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Thermoplastic on Polypropylene Wheel
Features
Brake (optional feature)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details