H071-5US -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H071-5US
Suppliers
Medium Duty Caster
H071-5US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-5US |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
500 lbs (227 kg)
|
|
Wheel Diameter
|
5 inch (127 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
L-Shaped Roller
Wheel Width
2.81 inch (71.44 mm)
Overall Height
4.94 inch (125 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type
Plastic
Features
Brake (optional feature)
View Details
Wheel Type
Pp
Maximum Load
441 lbs (200 kg)
Wheel Diameter
2.48 inch (63 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details