H071-4US -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H071-4US
Suppliers
Medium Duty Caster
H071-4US
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-4US |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Metal
|
|
Maximum Load
|
425 lbs (193 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.38 inch (34.92 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Single Wheel
Maximum Load
1125 lbs (510 kg)
Wheel Width
3.94 inch (100 mm)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Solid Rubber
Features
Brake (optional feature)
View Details
Wheel Type
Plastic; Nylon
Maximum Load
375 lbs (170 kg)
Wheel Diameter
2.95 inch (75 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details