RS Components, Ltd. Castor Wheels 1845858

Description
LAG 26102 Castor
Request a Quote
Description
LAG 26102 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1845858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1845858
Castor Wheels 1845858
LAG 26102 Castor

LAG 26102 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1845858
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details
Castor Wheels - 2535946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2391408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details