H071-4UK -- MEDIUM DUTY CASTER
Payson Casters, Inc.
Medium Duty Caster
H071-4UK
Suppliers
Medium Duty Caster
H071-4UK
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
H071-4UK |
|
Product Name
|
Medium Duty Caster |
|
Caster Type
|
Rigid Plate Caster
|
|
Wheel Type
|
Solid Poly
|
|
Maximum Load
|
300 lbs (136 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Features
Brake; Threaded Stem
Maximum Load
220 lbs (100 kg)
View Details
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Rubber/Metal
Features
Brake (optional feature)
View Details